Proto® Industrial Tools Drive Socket E031407

Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 13/64 INCH OVERALL LENGTH 1 1/64 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 3/4 SOCKET END SIZE - FRACTIONAL 3/4 INCH SOCKET END SIZE SOCKET DESIGNATION DEEP NUT DEPTH 55/64 INCH BOLT CLEARANCE DEPTH 1 37/64 INCH WEIGHT 0.24 LB
Datasheet
Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 13/64 INCH OVERALL LENGTH 1 1/64 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 3/4 SOCKET END SIZE - FRACTIONAL 3/4 INCH SOCKET END SIZE SOCKET DESIGNATION DEEP NUT DEPTH 55/64 INCH BOLT CLEARANCE DEPTH 1 37/64 INCH WEIGHT 0.24 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E031407 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E031407
Drive Socket E031407
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 13/64 INCH OVERALL LENGTH 1 1/64 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 3/4 SOCKET END SIZE - FRACTIONAL 3/4 INCH SOCKET END SIZE SOCKET DESIGNATION DEEP NUT DEPTH 55/64 INCH BOLT CLEARANCE DEPTH 1 37/64 INCH WEIGHT 0.24 LB
  • 12 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 2 13/64 INCH OVERALL LENGTH
  • 1 1/64 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 3/4 SOCKET END SIZE - FRACTIONAL
  • 3/4 INCH SOCKET END SIZE
  • SOCKET DESIGNATION DEEP
  • NUT DEPTH 55/64 INCH
  • BOLT CLEARANCE DEPTH 1 37/64 INCH
  • WEIGHT 0.24 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E031407
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Drive Socket - 31220 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 41037 inch
View Details
Drive Socket - 44025M - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
Metric Size 25 mm
Number of Points 12
View Details