Proto® Industrial Tools Drive Socket E031406

Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 13/64 INCH OVERALL LENGTH 61/64 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 11/16 SOCKET END SIZE - FRACTIONAL 11/16 INCH SOCKET END SIZE SOCKET DESIGNATION DEEP NUT DEPTH 25/32 INCH BOLT CLEARANCE DEPTH 1 37/64 INCH WEIGHT 0.2 LB
Datasheet
Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 13/64 INCH OVERALL LENGTH 61/64 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 11/16 SOCKET END SIZE - FRACTIONAL 11/16 INCH SOCKET END SIZE SOCKET DESIGNATION DEEP NUT DEPTH 25/32 INCH BOLT CLEARANCE DEPTH 1 37/64 INCH WEIGHT 0.2 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E031406 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E031406
Drive Socket E031406
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 13/64 INCH OVERALL LENGTH 61/64 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 11/16 SOCKET END SIZE - FRACTIONAL 11/16 INCH SOCKET END SIZE SOCKET DESIGNATION DEEP NUT DEPTH 25/32 INCH BOLT CLEARANCE DEPTH 1 37/64 INCH WEIGHT 0.2 LB
  • 12 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 2 13/64 INCH OVERALL LENGTH
  • 61/64 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 11/16 SOCKET END SIZE - FRACTIONAL
  • 11/16 INCH SOCKET END SIZE
  • SOCKET DESIGNATION DEEP
  • NUT DEPTH 25/32 INCH
  • BOLT CLEARANCE DEPTH 1 37/64 INCH
  • WEIGHT 0.2 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E031406
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Bi-hexagon
View Details
Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
7 Pieces Hex Head SAE Socket - 35607 - Gray Tools Canada Inc.
Specs
Product Type Individual Socket
View Details
Drive Socket - 49-66-4465 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.6250 inch
View Details