Proto® Industrial Tools Drive Socket E031401

Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 51/64 INCH OVERALL LENGTH 21/32 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 3/8 SOCKET END SIZE - FRACTIONAL 3/8 INCH SOCKET END SIZE SOCKET DESIGNATION DEEP NUT DEPTH 19/32 INCH WEIGHT 0.11 LB
Datasheet
Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 51/64 INCH OVERALL LENGTH 21/32 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 3/8 SOCKET END SIZE - FRACTIONAL 3/8 INCH SOCKET END SIZE SOCKET DESIGNATION DEEP NUT DEPTH 19/32 INCH WEIGHT 0.11 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E031401 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E031401
Drive Socket E031401
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 51/64 INCH OVERALL LENGTH 21/32 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 3/8 SOCKET END SIZE - FRACTIONAL 3/8 INCH SOCKET END SIZE SOCKET DESIGNATION DEEP NUT DEPTH 19/32 INCH WEIGHT 0.11 LB
  • 12 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 1 51/64 INCH OVERALL LENGTH
  • 21/32 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 3/8 SOCKET END SIZE - FRACTIONAL
  • 3/8 INCH SOCKET END SIZE
  • SOCKET DESIGNATION DEEP
  • NUT DEPTH 19/32 INCH
  • WEIGHT 0.11 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E031401
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1923798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
Type Square Drive
View Details
Drive Socket - 45014M - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
Metric Size 14 mm
Number of Points 6
View Details
1/4" Hex Shank to 1/4" Socket Adaptor - DW2541IR - DEWALT Industrial Tool Co.
Specs
Product Type Socket Adapter
SAE or Metric SAE Only
Size 1/4"
View Details