6 POINT TYPE
VANADIUM STEEL MATERIAL
CHROME PLATED FINISH
1 1/64 INCH OVERALL LENGTH
61/64 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
11/16 SOCKET END SIZE - FRACTIONAL
11/16 INCH SOCKET END SIZE
NUT DEPTH 25/64 INCH
BOLT CLEARANCE DEPTH 9/16 INCH
WEIGHT 0.13 LB
Proto® Industrial Tools
Done
Datasheet
Description
6 POINT TYPE
VANADIUM STEEL MATERIAL
CHROME PLATED FINISH
1 1/64 INCH OVERALL LENGTH
61/64 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
11/16 SOCKET END SIZE - FRACTIONAL
11/16 INCH SOCKET END SIZE
NUT DEPTH 25/64 INCH
BOLT CLEARANCE DEPTH 9/16 INCH
WEIGHT 0.13 LB
6 POINT TYPE
VANADIUM STEEL MATERIAL
CHROME PLATED FINISH
1 1/64 INCH OVERALL LENGTH
61/64 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
11/16 SOCKET END SIZE - FRACTIONAL
11/16 INCH SOCKET END SIZE
NUT DEPTH 25/64 INCH
BOLT CLEARANCE DEPTH 9/16 INCH
WEIGHT 0.13 LB