Proto® Industrial Tools Drive Socket E031212

Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 9/64 INCH OVERALL LENGTH 1 1/4 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 15/16 SOCKET END SIZE - FRACTIONAL 15/16 INCH SOCKET END SIZE NUT DEPTH 33/64 INCH BOLT CLEARANCE DEPTH 3/4 INCH WEIGHT 0.26 LB
Datasheet
Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 9/64 INCH OVERALL LENGTH 1 1/4 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 15/16 SOCKET END SIZE - FRACTIONAL 15/16 INCH SOCKET END SIZE NUT DEPTH 33/64 INCH BOLT CLEARANCE DEPTH 3/4 INCH WEIGHT 0.26 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E031212 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E031212
Drive Socket E031212
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 9/64 INCH OVERALL LENGTH 1 1/4 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 15/16 SOCKET END SIZE - FRACTIONAL 15/16 INCH SOCKET END SIZE NUT DEPTH 33/64 INCH BOLT CLEARANCE DEPTH 3/4 INCH WEIGHT 0.26 LB
  • 12 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 1 9/64 INCH OVERALL LENGTH
  • 1 1/4 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 15/16 SOCKET END SIZE - FRACTIONAL
  • 15/16 INCH SOCKET END SIZE
  • NUT DEPTH 33/64 INCH
  • BOLT CLEARANCE DEPTH 3/4 INCH
  • WEIGHT 0.26 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E031212
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Sockets - 1923761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - 42013M - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
Metric Size 13 mm
Number of Points 6
View Details
Drive Socket - 65800 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.4375 inch
Number of Points 12
View Details
2 suppliers