Description
12 POINT TYPE
VANADIUM STEEL MATERIAL
CHROME PLATED FINISH
1 1/64 INCH OVERALL LENGTH
43/64 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
1/4 SOCKET END SIZE - FRACTIONAL
1/4 INCH SOCKET END SIZE
NUT DEPTH 1/8 INCH
BOLT CLEARANCE DEPTH 3/16 INCH
WEIGHT 0.05 LB