Proto® Industrial Tools Drive Socket E031208

Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 9/64 INCH OVERALL LENGTH 1 3/32 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 13/16 SOCKET END SIZE - FRACTIONAL 13/16 INCH SOCKET END SIZE NUT DEPTH 33/64 INCH BOLT CLEARANCE DEPTH 11/16 INCH WEIGHT 0.18 LB
Datasheet
Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 9/64 INCH OVERALL LENGTH 1 3/32 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 13/16 SOCKET END SIZE - FRACTIONAL 13/16 INCH SOCKET END SIZE NUT DEPTH 33/64 INCH BOLT CLEARANCE DEPTH 11/16 INCH WEIGHT 0.18 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E031208 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E031208
Drive Socket E031208
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 9/64 INCH OVERALL LENGTH 1 3/32 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 13/16 SOCKET END SIZE - FRACTIONAL 13/16 INCH SOCKET END SIZE NUT DEPTH 33/64 INCH BOLT CLEARANCE DEPTH 11/16 INCH WEIGHT 0.18 LB
  • 12 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 1 9/64 INCH OVERALL LENGTH
  • 1 3/32 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 13/16 SOCKET END SIZE - FRACTIONAL
  • 13/16 INCH SOCKET END SIZE
  • NUT DEPTH 33/64 INCH
  • BOLT CLEARANCE DEPTH 11/16 INCH
  • WEIGHT 0.18 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E031208
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Sockets - 1923756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
Drive Socket - 44021M - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
Metric Size 21 mm
Number of Points 12
View Details