12 POINT TYPE
VANADIUM STEEL MATERIAL
CHROME PLATED FINISH
1 1/64 INCH OVERALL LENGTH
43/64 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
7/16 SOCKET END SIZE - FRACTIONAL
7/16 INCH SOCKET END SIZE
NUT DEPTH 9/32 INCH
BOLT CLEARANCE DEPTH 1 21/64 INCH
WEIGHT 0.06 LB
Proto® Industrial Tools
Done
Datasheet
Description
12 POINT TYPE
VANADIUM STEEL MATERIAL
CHROME PLATED FINISH
1 1/64 INCH OVERALL LENGTH
43/64 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
7/16 SOCKET END SIZE - FRACTIONAL
7/16 INCH SOCKET END SIZE
NUT DEPTH 9/32 INCH
BOLT CLEARANCE DEPTH 1 21/64 INCH
WEIGHT 0.06 LB
12 POINT TYPE
VANADIUM STEEL MATERIAL
CHROME PLATED FINISH
1 1/64 INCH OVERALL LENGTH
43/64 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
7/16 SOCKET END SIZE - FRACTIONAL
7/16 INCH SOCKET END SIZE
NUT DEPTH 9/32 INCH
BOLT CLEARANCE DEPTH 1 21/64 INCH
WEIGHT 0.06 LB