Description
12 POINT TYPE
VANADIUM STEEL MATERIAL
CHROME PLATED FINISH
2 1/2 INCH OVERALL LENGTH
1 11/64 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
22 MM SOCKET END SIZE
22 SOCKET END SIZE IN MM
SOCKET DESIGNATION DEEP
NUT DEPTH 55/64 INCH
BOLT CLEARANCE DEPTH 1 49/64 INCH
WEIGHT 0.46 LB