Description
12 POINT TYPE
VANADIUM STEEL MATERIAL
CHROME PLATED FINISH
2 13/64 INCH OVERALL LENGTH
61/64 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
18 MM SOCKET END SIZE
18 SOCKET END SIZE IN MM
SOCKET DESIGNATION DEEP
NUT DEPTH 25/32 INCH
BOLT CLEARANCE DEPTH 1 37/64 INCH
WEIGHT 0.28 LB