Proto® Industrial Tools Drive Socket E030949

Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 9/64 INCH OVERALL LENGTH 1 1/16 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 20 MM SOCKET END SIZE 20 SOCKET END SIZE IN MM NUT DEPTH 35/64 INCH BOLT CLEARANCE DEPTH 21/32 INCH WEIGHT 0.15 LB
Datasheet
Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 9/64 INCH OVERALL LENGTH 1 1/16 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 20 MM SOCKET END SIZE 20 SOCKET END SIZE IN MM NUT DEPTH 35/64 INCH BOLT CLEARANCE DEPTH 21/32 INCH WEIGHT 0.15 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E030949 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E030949
Drive Socket E030949
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 9/64 INCH OVERALL LENGTH 1 1/16 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 20 MM SOCKET END SIZE 20 SOCKET END SIZE IN MM NUT DEPTH 35/64 INCH BOLT CLEARANCE DEPTH 21/32 INCH WEIGHT 0.15 LB
  • 6 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 1 9/64 INCH OVERALL LENGTH
  • 1 1/16 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 20 MM SOCKET END SIZE
  • 20 SOCKET END SIZE IN MM
  • NUT DEPTH 35/64 INCH
  • BOLT CLEARANCE DEPTH 21/32 INCH
  • WEIGHT 0.15 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E030949
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets - 1923763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
Drive Socket - 34015M - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
Metric Size 15 mm
Number of Points 12
View Details