6 POINT TYPE
VANADIUM STEEL MATERIAL
CHROME PLATED FINISH
1 1/64 INCH OVERALL LENGTH
43/64 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
11 MM SOCKET END SIZE
11 SOCKET END SIZE IN MM
NUT DEPTH 5/16 INCH
BOLT CLEARANCE DEPTH 21/64 INCH
WEIGHT 0.05 LB
Proto® Industrial Tools
Done
Datasheet
Description
6 POINT TYPE
VANADIUM STEEL MATERIAL
CHROME PLATED FINISH
1 1/64 INCH OVERALL LENGTH
43/64 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
11 MM SOCKET END SIZE
11 SOCKET END SIZE IN MM
NUT DEPTH 5/16 INCH
BOLT CLEARANCE DEPTH 21/64 INCH
WEIGHT 0.05 LB
6 POINT TYPE
VANADIUM STEEL MATERIAL
CHROME PLATED FINISH
1 1/64 INCH OVERALL LENGTH
43/64 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
11 MM SOCKET END SIZE
11 SOCKET END SIZE IN MM
NUT DEPTH 5/16 INCH
BOLT CLEARANCE DEPTH 21/64 INCH
WEIGHT 0.05 LB