Proto® Industrial Tools DRIVE SOCKET SET E030700

Description
6 POINT TYPE 19 PIECE(S) MOLDED CASE PACKAGING TYPE (13) 1/4 INCH DRIVE METRIC SOCKET, (2) 1/4 INCH DRIVE EXTENSION, (1) 1/4 INCH DRIVE HANDLE, (1) 1/4 INCH DRIVE HEX BIT HOLDER, (1) 1/4 INCH DRIVE PEAR HEAD RATCHET, (1) 1/4 INCH DRIVE UNIVERSAL JOINT SET CONTENT 1/4 INCH DRIVE SIZE SOCKET SIZE 4 MM, 4.5 MM, 5 MM, 5.5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM WEIGHT 1.7 LB WITH BLOW MOLDED CASE
Datasheet
Description
6 POINT TYPE 19 PIECE(S) MOLDED CASE PACKAGING TYPE (13) 1/4 INCH DRIVE METRIC SOCKET, (2) 1/4 INCH DRIVE EXTENSION, (1) 1/4 INCH DRIVE HANDLE, (1) 1/4 INCH DRIVE HEX BIT HOLDER, (1) 1/4 INCH DRIVE PEAR HEAD RATCHET, (1) 1/4 INCH DRIVE UNIVERSAL JOINT SET CONTENT 1/4 INCH DRIVE SIZE SOCKET SIZE 4 MM, 4.5 MM, 5 MM, 5.5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM WEIGHT 1.7 LB WITH BLOW MOLDED CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - E030700 - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
E030700
DRIVE SOCKET SET E030700
6 POINT TYPE 19 PIECE(S) MOLDED CASE PACKAGING TYPE (13) 1/4 INCH DRIVE METRIC SOCKET, (2) 1/4 INCH DRIVE EXTENSION, (1) 1/4 INCH DRIVE HANDLE, (1) 1/4 INCH DRIVE HEX BIT HOLDER, (1) 1/4 INCH DRIVE PEAR HEAD RATCHET, (1) 1/4 INCH DRIVE UNIVERSAL JOINT SET CONTENT 1/4 INCH DRIVE SIZE SOCKET SIZE 4 MM, 4.5 MM, 5 MM, 5.5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM WEIGHT 1.7 LB WITH BLOW MOLDED CASE
  • 6 POINT TYPE
  • 19 PIECE(S)
  • MOLDED CASE PACKAGING TYPE
  • (13) 1/4 INCH DRIVE METRIC SOCKET, (2) 1/4 INCH DRIVE EXTENSION, (1) 1/4 INCH DRIVE HANDLE, (1) 1/4 INCH DRIVE HEX BIT HOLDER, (1) 1/4 INCH DRIVE PEAR HEAD RATCHET, (1) 1/4 INCH DRIVE UNIVERSAL JOINT SET CONTENT
  • 1/4 INCH DRIVE SIZE
  • SOCKET SIZE 4 MM, 4.5 MM, 5 MM, 5.5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM
  • WEIGHT 1.7 LB
  • WITH BLOW MOLDED CASE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E030700
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Drive Socket - 16-648 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.5 inch
View Details
DRIVE EXTENSION - 34987L - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Socket Extension
View Details