Proto® Industrial Tools Drive Socket E030316

Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 61/64 INCH OVERALL LENGTH 37/64 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 3/8 SOCKET END SIZE - FRACTIONAL 3/8 INCH SOCKET END SIZE SOCKET DESIGNATION DEEP NUT DEPTH 31/64 INCH BOLT CLEARANCE DEPTH 1 3/8 INCH WEIGHT 0.07 LB
Datasheet
Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 61/64 INCH OVERALL LENGTH 37/64 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 3/8 SOCKET END SIZE - FRACTIONAL 3/8 INCH SOCKET END SIZE SOCKET DESIGNATION DEEP NUT DEPTH 31/64 INCH BOLT CLEARANCE DEPTH 1 3/8 INCH WEIGHT 0.07 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E030316 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E030316
Drive Socket E030316
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 61/64 INCH OVERALL LENGTH 37/64 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 3/8 SOCKET END SIZE - FRACTIONAL 3/8 INCH SOCKET END SIZE SOCKET DESIGNATION DEEP NUT DEPTH 31/64 INCH BOLT CLEARANCE DEPTH 1 3/8 INCH WEIGHT 0.07 LB
  • 6 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 1 61/64 INCH OVERALL LENGTH
  • 37/64 INCH OUTSIDE DIAMETER
  • 1/4 INCH DRIVE END SIZE
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • 3/8 SOCKET END SIZE - FRACTIONAL
  • 3/8 INCH SOCKET END SIZE
  • SOCKET DESIGNATION DEEP
  • NUT DEPTH 31/64 INCH
  • BOLT CLEARANCE DEPTH 1 3/8 INCH
  • WEIGHT 0.07 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E030316
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Impact Sockets - 1370931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
Drive Socket - 44024M - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
Metric Size 24 mm
Number of Points 12
View Details