Description
6 POINT TYPE
VANADIUM STEEL MATERIAL
CHROME PLATED FINISH
1 61/64 INCH OVERALL LENGTH
15/32 INCH OUTSIDE DIAMETER
1/4 INCH DRIVE END SIZE
1/4 DRIVE END SIZE - FRACTIONAL
1/4 SOCKET END SIZE - FRACTIONAL
1/4 INCH SOCKET END SIZE
SOCKET DESIGNATION DEEP
NUT DEPTH 1/4 INCH
WEIGHT 0.04 LB