Proto® Industrial Tools Drive Socket E030308

Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 63/64 INCH OVERALL LENGTH 5/8 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 7/16 SOCKET END SIZE - FRACTIONAL 7/16 INCH SOCKET END SIZE NUT DEPTH 15/64 INCH BOLT CLEARANCE DEPTH 21/64 INCH WEIGHT 0.04 LB
Datasheet
Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 63/64 INCH OVERALL LENGTH 5/8 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 7/16 SOCKET END SIZE - FRACTIONAL 7/16 INCH SOCKET END SIZE NUT DEPTH 15/64 INCH BOLT CLEARANCE DEPTH 21/64 INCH WEIGHT 0.04 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E030308 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E030308
Drive Socket E030308
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 63/64 INCH OVERALL LENGTH 5/8 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 7/16 SOCKET END SIZE - FRACTIONAL 7/16 INCH SOCKET END SIZE NUT DEPTH 15/64 INCH BOLT CLEARANCE DEPTH 21/64 INCH WEIGHT 0.04 LB
  • 6 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 63/64 INCH OVERALL LENGTH
  • 5/8 INCH OUTSIDE DIAMETER
  • 1/4 INCH DRIVE END SIZE
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • 7/16 SOCKET END SIZE - FRACTIONAL
  • 7/16 INCH SOCKET END SIZE
  • NUT DEPTH 15/64 INCH
  • BOLT CLEARANCE DEPTH 21/64 INCH
  • WEIGHT 0.04 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E030308
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Drive Socket - 17-696 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 3 inch
View Details
Drive Socket - E030939 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
Metric Size 10 mm
Number of Points 6
View Details