Description
6 POINT TYPE
VANADIUM STEEL MATERIAL
CHROME PLATED FINISH
63/64 INCH OVERALL LENGTH
33/64 INCH OUTSIDE DIAMETER
1/4 INCH DRIVE END SIZE
1/4 DRIVE END SIZE - FRACTIONAL
11/32 SOCKET END SIZE - FRACTIONAL
11/32 INCH SOCKET END SIZE
NUT DEPTH 11/64 INCH
BOLT CLEARANCE DEPTH 15/64 INCH
WEIGHT 0.02 LB