Description
12 POINT TYPE
VANADIUM STEEL MATERIAL
CHROME PLATED FINISH
1 61/64 INCH OVERALL LENGTH
21/32 INCH OUTSIDE DIAMETER
1/4 INCH DRIVE END SIZE
1/4 DRIVE END SIZE - FRACTIONAL
12 MM SOCKET END SIZE
12 SOCKET END SIZE IN MM
SOCKET DESIGNATION DEEP
NUT DEPTH 19/32 INCH
BOLT CLEARANCE DEPTH 1 3/8 INCH
WEIGHT 0.11 LB