Proto® Industrial Tools Drive Socket E030216

Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 61/64 INCH OVERALL LENGTH 15/32 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 6 MM SOCKET END SIZE 6 SOCKET END SIZE IN MM SOCKET DESIGNATION DEEP NUT DEPTH 7/32 INCH WEIGHT 0.04 LB
Datasheet
Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 61/64 INCH OVERALL LENGTH 15/32 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 6 MM SOCKET END SIZE 6 SOCKET END SIZE IN MM SOCKET DESIGNATION DEEP NUT DEPTH 7/32 INCH WEIGHT 0.04 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E030216 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E030216
Drive Socket E030216
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 61/64 INCH OVERALL LENGTH 15/32 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 6 MM SOCKET END SIZE 6 SOCKET END SIZE IN MM SOCKET DESIGNATION DEEP NUT DEPTH 7/32 INCH WEIGHT 0.04 LB
  • 12 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 1 61/64 INCH OVERALL LENGTH
  • 15/32 INCH OUTSIDE DIAMETER
  • 1/4 INCH DRIVE END SIZE
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • 6 MM SOCKET END SIZE
  • 6 SOCKET END SIZE IN MM
  • SOCKET DESIGNATION DEEP
  • NUT DEPTH 7/32 INCH
  • WEIGHT 0.04 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E030216
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets - 1923800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
Type Square Drive
View Details
Drive Socket - 40642A - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
SAE Size 1.5 inch
Number of Points 6
View Details
Drive Socket - 65714 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.6250 inch
Number of Points 6
View Details
2 suppliers