Proto® Industrial Tools Drive Socket E030206

Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 63/64 INCH OVERALL LENGTH 43/64 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 12 MM SOCKET END SIZE 12 SOCKET END SIZE IN MM NUT DEPTH 5/16 INCH BOLT CLEARANCE DEPTH 23/64 INCH WEIGHT 0.05 LB
Datasheet
Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 63/64 INCH OVERALL LENGTH 43/64 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 12 MM SOCKET END SIZE 12 SOCKET END SIZE IN MM NUT DEPTH 5/16 INCH BOLT CLEARANCE DEPTH 23/64 INCH WEIGHT 0.05 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E030206 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E030206
Drive Socket E030206
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 63/64 INCH OVERALL LENGTH 43/64 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 12 MM SOCKET END SIZE 12 SOCKET END SIZE IN MM NUT DEPTH 5/16 INCH BOLT CLEARANCE DEPTH 23/64 INCH WEIGHT 0.05 LB
  • 12 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 63/64 INCH OVERALL LENGTH
  • 43/64 INCH OUTSIDE DIAMETER
  • 1/4 INCH DRIVE END SIZE
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • 12 MM SOCKET END SIZE
  • 12 SOCKET END SIZE IN MM
  • NUT DEPTH 5/16 INCH
  • BOLT CLEARANCE DEPTH 23/64 INCH
  • WEIGHT 0.05 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E030206
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets - 1923754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
DRIVE EXTENSION - 49966 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Socket Extension
View Details