Description
#1 (PHILLIPS/POZIDRIV/R
B), 2 MM (HEX), 3.5 MM (SLOTTED), T6 (TORX) MIN. BIT SIZE
#3 (PHILLIPS/POZIDRIV/R
B), 8 MM (HEX), 8 MM (SLOTTED), T40 (TORX) MAX. BIT SIZE
#1, #2, #3 (PHILLIPS/POZIDRIV/R
B)
2 MM, 3 MM, 4 MM, 5 MM, 6 MM, 8 MM (HEX)
3.5 MM, 4.5 MM, 5 MM, 5.5 MM, 6.5 MM, 8 MM (SLOTTED)
T6,T8, T10, T15, T20, T25, T27, T30, T40 (TORX) BIT SIZES
ASSORTED BIT TYPE
BLACKHAWK[T], PROTO[R] BRAND
INCLUDES QUICK RELEASE BIT HOLDER
WITH PLASTIC CARRIER AND BELT CLIP
NUMBER OF PIECES 31
WEIGHT 0.57 LB