Description
#1 (PHILLIPS/POZIDRIV/R
B), 1.5 MM (HEX), 4.5 MM (SLOTTED), T10 (TORX) MIN. BIT SIZE
#3 (PHILLIPS/POZIDRIV/R
B), 6 MM (HEX), 6.5 MM (SLOTTED), T40 (TORX) MAX. BIT SIZE
#1, #2, #3 (PHILLIPS/POZIDRIV/R
B)
1.5 MM, 2 MM, 2.5 MM, 3 MM, 4 MM, 5 MM, 6 MM (HEX)
4 MM, 5.5 MM, 6.5 MM (SLOTTED)
T10, T15, T20, T25, T30, T40 (TORX) BIT SIZES
ASSORTED BIT TYPE
BLACKHAWK[T], PROTO[R] BRAND
NUMBER OF PIECES 25
WITH PLASTIC CARRIER AND BELT CLIP
WEIGHT 0.44 LB