Description
#1 (PHILLIPS/POZIDRIV), 4 MM (SLOTTED) MIN. BIT SIZE
#3 (PHILLIPS/POZIDRIV), 6.5 MM (SLOTTED) MAX. BIT SIZE
#1, #2, #3 (PHILLIPS/POZIDRIV)
4 MM, 5.5 MM, 6.5 MM (SLOTTED) BIT SIZES
ASSORTED BIT TYPE
BLACKHAWK[T], PROTO[R] BRAND
INCLUDES QUICK RELEASE BIT HOLDER
WITH PLASTIC CARRIER
NUMBER OF PIECES 10
WEIGHT 0.27 LB