9913X -- DRIVE SOCKET SET
Proto® Industrial Tools
DRIVE SOCKET SET
9913X
Description
6 POINT TYPE
13 PIECE(S)
(11) 3/8 INCH STANDARD DRIVE INDEXIBLE SOCKET, (1) 3/8 INCH DRIVE RATCHET, (1) 3/8 INCH DRIVE EXTENSION SET CONTENT
3/8 INCH DRIVE SIZE
BLACKHAWK[T], PROTO[R] BRAND
SOCKET SIZE 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH
WEIGHT 2.5 LB
Description
6 POINT TYPE
13 PIECE(S)
(11) 3/8 INCH STANDARD DRIVE INDEXIBLE SOCKET, (1) 3/8 INCH DRIVE RATCHET, (1) 3/8 INCH DRIVE EXTENSION SET CONTENT
3/8 INCH DRIVE SIZE
BLACKHAWK[T], PROTO[R] BRAND
SOCKET SIZE 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH
WEIGHT 2.5 LB
Datasheet
Suppliers
6 POINT TYPE
13 PIECE(S)
(11) 3/8 INCH STANDARD DRIVE INDEXIBLE SOCKET, (1) 3/8 INCH DRIVE RATCHET, (1) 3/8 INCH DRIVE EXTENSION SET CONTENT
3/8 INCH DRIVE SIZE
BLACKHAWK[T], PROTO[R] BRAND
SOCKET SIZE 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH
WEIGHT 2.5 LB
- 6 POINT TYPE
- 13 PIECE(S)
- (11) 3/8 INCH STANDARD DRIVE INDEXIBLE SOCKET, (1) 3/8 INCH DRIVE RATCHET, (1) 3/8 INCH DRIVE EXTENSION SET CONTENT
- 3/8 INCH DRIVE SIZE
- BLACKHAWK[T], PROTO[R] BRAND
- SOCKET SIZE 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH
- WEIGHT 2.5 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drive Sockets and Adapters |
|
Product Number
|
9913X |
|
Product Name
|
DRIVE SOCKET SET |
|
Product Type
|
Socket Set (Sockets Only)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
# of Pieces
6
View Details
Product Type
Socket Set (Sockets Only)
SAE or Metric
Metric Only
Product Features
Hexagon
View Details
Product Type
Individual Socket
SAE Size
0.2500 inch
Number of Points
8
View Details
Product Type
Individual Socket
SAE or Metric
SAE Only
SAE Size
0.9375 inch
View Details