Proto® Industrial Tools Drive Socket Set 9765

Description
6 OR 12-POINT TYPE STEEL MATERIAL 65 PIECE(S) (9) 12-POINT 3/8 INCH DRIVE 3/8 TO 7/8 INCH DEEP SOCKET, (10) 6-POINT 1/4 INCH DRIVE 4 TO 13 MILLIMETER METRIC STANDARD SOCKET, (9) 6-POINT 1/4 INCH DRIVE 3/16 TO 1/2 INCH STANDARD SOCKET, (9) 12-POINT 3/8 INCH DRIVE 3/8 TO 7/8 INCH STANDARD SOCKET, (10) SET CONTENT 1/4 INCH, 3/8 INCH DRIVE SIZE BLACKHAWK[TM] BRAND UNIT OF MEASURE INCH/METRIC
Datasheet
Description
6 OR 12-POINT TYPE STEEL MATERIAL 65 PIECE(S) (9) 12-POINT 3/8 INCH DRIVE 3/8 TO 7/8 INCH DEEP SOCKET, (10) 6-POINT 1/4 INCH DRIVE 4 TO 13 MILLIMETER METRIC STANDARD SOCKET, (9) 6-POINT 1/4 INCH DRIVE 3/16 TO 1/2 INCH STANDARD SOCKET, (9) 12-POINT 3/8 INCH DRIVE 3/8 TO 7/8 INCH STANDARD SOCKET, (10) SET CONTENT 1/4 INCH, 3/8 INCH DRIVE SIZE BLACKHAWK[TM] BRAND UNIT OF MEASURE INCH/METRIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket Set - 9765 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket Set
9765
Drive Socket Set 9765
6 OR 12-POINT TYPE STEEL MATERIAL 65 PIECE(S) (9) 12-POINT 3/8 INCH DRIVE 3/8 TO 7/8 INCH DEEP SOCKET, (10) 6-POINT 1/4 INCH DRIVE 4 TO 13 MILLIMETER METRIC STANDARD SOCKET, (9) 6-POINT 1/4 INCH DRIVE 3/16 TO 1/2 INCH STANDARD SOCKET, (9) 12-POINT 3/8 INCH DRIVE 3/8 TO 7/8 INCH STANDARD SOCKET, (10) SET CONTENT 1/4 INCH, 3/8 INCH DRIVE SIZE BLACKHAWK[TM] BRAND UNIT OF MEASURE INCH/METRIC
  • 6 OR 12-POINT TYPE
  • STEEL MATERIAL
  • 65 PIECE(S)
  • (9) 12-POINT 3/8 INCH DRIVE 3/8 TO 7/8 INCH DEEP SOCKET, (10) 6-POINT 1/4 INCH DRIVE 4 TO 13 MILLIMETER METRIC STANDARD SOCKET, (9) 6-POINT 1/4 INCH DRIVE 3/16 TO 1/2 INCH STANDARD SOCKET, (9) 12-POINT 3/8 INCH DRIVE 3/8 TO 7/8 INCH STANDARD SOCKET, (10) SET CONTENT
  • 1/4 INCH, 3/8 INCH DRIVE SIZE
  • BLACKHAWK[TM] BRAND
  • UNIT OF MEASURE INCH/METRIC
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 9765
Product Name Drive Socket Set
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Sockets - 1923766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - 40432 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
SAE Size 1 inch
Number of Points 6
View Details
Sockets, Handles - 1742-66031-ND - DigiKey
Klein Tools, Inc.
Specs
Product Type Socket Set (Sockets Only); Socket, Impact
SAE or Metric SAE Only
Number of Points 12
View Details