Proto® Industrial Tools SOCKET WRENCH ADAPTER 69992

Description
0.7 INCH OVERALL LENGTH 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL FEMALE DRIVE END STYLE 3/4 SOCKET END SIZE - FRACTIONAL 3/4 INCH SOCKET END SIZE MALE SOCKET END STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.10M WEIGHT 0.25 LB
Datasheet
Description
0.7 INCH OVERALL LENGTH 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL FEMALE DRIVE END STYLE 3/4 SOCKET END SIZE - FRACTIONAL 3/4 INCH SOCKET END SIZE MALE SOCKET END STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.10M WEIGHT 0.25 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOCKET WRENCH ADAPTER - 69992 - Proto® Industrial Tools
New Britain, CT, USA
SOCKET WRENCH ADAPTER
69992
SOCKET WRENCH ADAPTER 69992
0.7 INCH OVERALL LENGTH 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL FEMALE DRIVE END STYLE 3/4 SOCKET END SIZE - FRACTIONAL 3/4 INCH SOCKET END SIZE MALE SOCKET END STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.10M WEIGHT 0.25 LB
  • 0.7 INCH OVERALL LENGTH
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • FEMALE DRIVE END STYLE
  • 3/4 SOCKET END SIZE - FRACTIONAL
  • 3/4 INCH SOCKET END SIZE
  • MALE SOCKET END STYLE
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.10M
  • WEIGHT 0.25 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 69992
Product Name SOCKET WRENCH ADAPTER
Product Type Socket Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Impact Sockets - 1370937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Drive Socket - 14M-632 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 32 mm
View Details
Drive Socket - E030217 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
Metric Size 7 mm
Number of Points 12
View Details