Proto® Industrial Tools SOCKET WRENCH ADAPTER 69990

Description
REDUCING TYPE 3 INCH OVERALL LENGTH 1 INCH DRIVE END SIZE FEMALE DRIVE END STYLE 3/4 SOCKET END SIZE - FRACTIONAL 3/4 INCH SOCKET END SIZE MALE SOCKET END STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.10M WEIGHT 1.33 LB
Datasheet
Description
REDUCING TYPE 3 INCH OVERALL LENGTH 1 INCH DRIVE END SIZE FEMALE DRIVE END STYLE 3/4 SOCKET END SIZE - FRACTIONAL 3/4 INCH SOCKET END SIZE MALE SOCKET END STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.10M WEIGHT 1.33 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOCKET WRENCH ADAPTER - 69990 - Proto® Industrial Tools
New Britain, CT, USA
SOCKET WRENCH ADAPTER
69990
SOCKET WRENCH ADAPTER 69990
REDUCING TYPE 3 INCH OVERALL LENGTH 1 INCH DRIVE END SIZE FEMALE DRIVE END STYLE 3/4 SOCKET END SIZE - FRACTIONAL 3/4 INCH SOCKET END SIZE MALE SOCKET END STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.10M WEIGHT 1.33 LB
  • REDUCING TYPE
  • 3 INCH OVERALL LENGTH
  • 1 INCH DRIVE END SIZE
  • FEMALE DRIVE END STYLE
  • 3/4 SOCKET END SIZE - FRACTIONAL
  • 3/4 INCH SOCKET END SIZE
  • MALE SOCKET END STYLE
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.10M
  • WEIGHT 1.33 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 69990
Product Name SOCKET WRENCH ADAPTER
Product Type Socket Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Bi-hexagon
View Details
Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Drive Socket - 30408 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 40912 inch
View Details
Drive Socket - 43023M - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
Metric Size 23 mm
Number of Points 6
View Details