Proto® Industrial Tools Drive Socket 60076

Description
12 POINT TYPE 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL 19.05 DRIVE END SIZE IN MM 2.375 SOCKET END SIZE - DECIMAL 2 3/8 SOCKET END SIZE - FRACTIONAL 2 3/8 INCH SOCKET END SIZE 60.325 SOCKET END SIZE IN MM BLACKHAWK[T] BRAND DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
12 POINT TYPE 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL 19.05 DRIVE END SIZE IN MM 2.375 SOCKET END SIZE - DECIMAL 2 3/8 SOCKET END SIZE - FRACTIONAL 2 3/8 INCH SOCKET END SIZE 60.325 SOCKET END SIZE IN MM BLACKHAWK[T] BRAND DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 60076 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
60076
Drive Socket 60076
12 POINT TYPE 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL 19.05 DRIVE END SIZE IN MM 2.375 SOCKET END SIZE - DECIMAL 2 3/8 SOCKET END SIZE - FRACTIONAL 2 3/8 INCH SOCKET END SIZE 60.325 SOCKET END SIZE IN MM BLACKHAWK[T] BRAND DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
  • 12 POINT TYPE
  • 3/4 INCH DRIVE END SIZE
  • .75 DRIVE END SIZE - DECIMAL
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • 19.05 DRIVE END SIZE IN MM
  • 2.375 SOCKET END SIZE - DECIMAL
  • 2 3/8 SOCKET END SIZE - FRACTIONAL
  • 2 3/8 INCH SOCKET END SIZE
  • 60.325 SOCKET END SIZE IN MM
  • BLACKHAWK[T] BRAND
  • DRIVE END SIZE - DECIMAL - UOM IN
  • DRIVE END SIZE IN MM - UOM MM
  • SOCKET END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 60076
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Sockets - 1923730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - 34015M - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
Metric Size 15 mm
Number of Points 12
View Details
1-1/16" 1/2 Drive 6pt Deep Impact Driver Ready Socket - DW22952 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Impact Socket
View Details