Proto® Industrial Tools Drive Socket 60054

Description
12 POINT TYPE DOUBLE NICKEL CHROME PLATED FINISH 2.7 INCH OVERALL LENGTH 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 1 11/16 SOCKET END SIZE - FRACTIONAL 1 11/16 INCH SOCKET END SIZE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.1 WEIGHT 1.57 LB
Datasheet
Description
12 POINT TYPE DOUBLE NICKEL CHROME PLATED FINISH 2.7 INCH OVERALL LENGTH 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 1 11/16 SOCKET END SIZE - FRACTIONAL 1 11/16 INCH SOCKET END SIZE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.1 WEIGHT 1.57 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 60054 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
60054
Drive Socket 60054
12 POINT TYPE DOUBLE NICKEL CHROME PLATED FINISH 2.7 INCH OVERALL LENGTH 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 1 11/16 SOCKET END SIZE - FRACTIONAL 1 11/16 INCH SOCKET END SIZE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.1 WEIGHT 1.57 LB
  • 12 POINT TYPE
  • DOUBLE NICKEL CHROME PLATED FINISH
  • 2.7 INCH OVERALL LENGTH
  • 3/4 INCH DRIVE END SIZE
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • 1 11/16 SOCKET END SIZE - FRACTIONAL
  • 1 11/16 INCH SOCKET END SIZE
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.1
  • WEIGHT 1.57 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 60054
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1883051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Bi-hexagon
View Details
DRIVE SOCKET - LPHTSOC121116 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.6875 inch
View Details
Unique Application Tools -  - Assembly Tool Specialists, Inc.
Assembly Tool Specialists, Inc.
Specs
Product Type AntiWobble Socket
Product Features No Mar / Non Mutilating; Spin Free Sleeve / Guide (optional feature)
# of Pieces 1
View Details