Proto® Industrial Tools Drive Socket 60050

Description
12 POINT TYPE DOUBLE NICKEL CHROME PLATED FINISH 2.6 INCH OVERALL LENGTH 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 1 9/16 SOCKET END SIZE - FRACTIONAL 1 9/16 INCH SOCKET END SIZE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.1 WEIGHT 1.45 LB
Datasheet
Description
12 POINT TYPE DOUBLE NICKEL CHROME PLATED FINISH 2.6 INCH OVERALL LENGTH 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 1 9/16 SOCKET END SIZE - FRACTIONAL 1 9/16 INCH SOCKET END SIZE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.1 WEIGHT 1.45 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 60050 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
60050
Drive Socket 60050
12 POINT TYPE DOUBLE NICKEL CHROME PLATED FINISH 2.6 INCH OVERALL LENGTH 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 1 9/16 SOCKET END SIZE - FRACTIONAL 1 9/16 INCH SOCKET END SIZE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.1 WEIGHT 1.45 LB
  • 12 POINT TYPE
  • DOUBLE NICKEL CHROME PLATED FINISH
  • 2.6 INCH OVERALL LENGTH
  • 3/4 INCH DRIVE END SIZE
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • 1 9/16 SOCKET END SIZE - FRACTIONAL
  • 1 9/16 INCH SOCKET END SIZE
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.1
  • WEIGHT 1.45 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 60050
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1923729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - 34018M - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
Metric Size 18 mm
Number of Points 12
View Details
Impact Sockets - 172777 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Standard Length; Standard Impact Socket
View Details