49976-2 -- UNIVERSAL JOINT DRIVE EXTENSION
Proto® Industrial Tools
UNIVERSAL JOINT DRIVE EXTENSION
49976-2
Description
1/2 INCH SIZE
BLACK OXIDE FINISH
2 1/2 INCH OVERALL LENGTH
2 1/2 OVERALL LENGTH - FRACTIONAL
1 1/4 INCH BODY DIAMETER
1/2 SIZE - FRACTIONAL
BLACKHAWK[T], PROTO[R] BRAND
WEIGHT 0.48 LB
Description
1/2 INCH SIZE
BLACK OXIDE FINISH
2 1/2 INCH OVERALL LENGTH
2 1/2 OVERALL LENGTH - FRACTIONAL
1 1/4 INCH BODY DIAMETER
1/2 SIZE - FRACTIONAL
BLACKHAWK[T], PROTO[R] BRAND
WEIGHT 0.48 LB
Datasheet
Suppliers
UNIVERSAL JOINT DRIVE EXTENSION
49976-2
1/2 INCH SIZE
BLACK OXIDE FINISH
2 1/2 INCH OVERALL LENGTH
2 1/2 OVERALL LENGTH - FRACTIONAL
1 1/4 INCH BODY DIAMETER
1/2 SIZE - FRACTIONAL
BLACKHAWK[T], PROTO[R] BRAND
WEIGHT 0.48 LB
- 1/2 INCH SIZE
- BLACK OXIDE FINISH
- 2 1/2 INCH OVERALL LENGTH
- 2 1/2 OVERALL LENGTH - FRACTIONAL
- 1 1/4 INCH BODY DIAMETER
- 1/2 SIZE - FRACTIONAL
- BLACKHAWK[T], PROTO[R] BRAND
- WEIGHT 0.48 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drive Sockets and Adapters |
|
Product Number
|
49976-2 |
|
Product Name
|
UNIVERSAL JOINT DRIVE EXTENSION |
|
Product Type
|
Flexible Extension
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Socket Set (Sockets Only)
Product Features
Torx®; Torx
TORX® Socket Size
T25
View Details
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
# of Pieces
5
View Details
Snap-on Industrial Brands
Product Type
Individual Socket
SAE or Metric
SAE Only
SAE Size
41045 inch
View Details
Product Type
Individual Socket
Metric Size
24 mm
Number of Points
12
View Details