Proto® Industrial Tools DRIVE EXTENSION 49966L

Description
PUSHBUTTON LOCK TYPE 1/2 INCH SIZE 5 15/16 INCH OVERALL LENGTH 5 15/16 OVERALL LENGTH - FRACTIONAL 1/2 SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND FEATURES OVERMOLDED PROTECTION CAP PREVENT DUST AND DEBRIS FROM JAMMING MECHANISM WEIGHT 0.57 LB
Datasheet
Description
PUSHBUTTON LOCK TYPE 1/2 INCH SIZE 5 15/16 INCH OVERALL LENGTH 5 15/16 OVERALL LENGTH - FRACTIONAL 1/2 SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND FEATURES OVERMOLDED PROTECTION CAP PREVENT DUST AND DEBRIS FROM JAMMING MECHANISM WEIGHT 0.57 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE EXTENSION - 49966L - Proto® Industrial Tools
New Britain, CT, USA
DRIVE EXTENSION
49966L
DRIVE EXTENSION 49966L
PUSHBUTTON LOCK TYPE 1/2 INCH SIZE 5 15/16 INCH OVERALL LENGTH 5 15/16 OVERALL LENGTH - FRACTIONAL 1/2 SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND FEATURES OVERMOLDED PROTECTION CAP PREVENT DUST AND DEBRIS FROM JAMMING MECHANISM WEIGHT 0.57 LB
  • PUSHBUTTON LOCK TYPE
  • 1/2 INCH SIZE
  • 5 15/16 INCH OVERALL LENGTH
  • 5 15/16 OVERALL LENGTH - FRACTIONAL
  • 1/2 SIZE - FRACTIONAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • FEATURES OVERMOLDED PROTECTION CAP PREVENT DUST AND DEBRIS FROM JAMMING MECHANISM
  • WEIGHT 0.57 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 49966L
Product Name DRIVE EXTENSION
Product Type Socket Extension
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Drive Socket - 17-652 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.62 inch
View Details
Drive Socket Set - 9782-B - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Socket Set (Sockets Only)
Product Features Deep Length
# of Pieces 82
View Details