3819-DS -- DRIVE SOCKET SET
Proto® Industrial Tools
DRIVE SOCKET SET
3819-DS
Description
6 POINT TYPE
19 PIECE(S)
(15) 3/8 INCH STANDARD DRIVE SOCKET, (2) 3/8 INCH DRIVE EXTENSION, (1) 3/8 INCH DRIVE REVERSIBLE RATCHET, (1) 3/8 INCH DRIVE SPARK PLUG SOCKET SET CONTENT
3/8 INCH DRIVE SIZE
BLACKHAWK[T], PROTO[R] BRAND
SOCKET SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH
WEIGHT 4.3 LB
Description
6 POINT TYPE
19 PIECE(S)
(15) 3/8 INCH STANDARD DRIVE SOCKET, (2) 3/8 INCH DRIVE EXTENSION, (1) 3/8 INCH DRIVE REVERSIBLE RATCHET, (1) 3/8 INCH DRIVE SPARK PLUG SOCKET SET CONTENT
3/8 INCH DRIVE SIZE
BLACKHAWK[T], PROTO[R] BRAND
SOCKET SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH
WEIGHT 4.3 LB
Datasheet
Suppliers
6 POINT TYPE
19 PIECE(S)
(15) 3/8 INCH STANDARD DRIVE SOCKET, (2) 3/8 INCH DRIVE EXTENSION, (1) 3/8 INCH DRIVE REVERSIBLE RATCHET, (1) 3/8 INCH DRIVE SPARK PLUG SOCKET SET CONTENT
3/8 INCH DRIVE SIZE
BLACKHAWK[T], PROTO[R] BRAND
SOCKET SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH
WEIGHT 4.3 LB
6 POINT TYPE
19 PIECE(S)
(15) 3/8 INCH STANDARD DRIVE SOCKET, (2) 3/8 INCH DRIVE EXTENSION, (1) 3/8 INCH DRIVE REVERSIBLE RATCHET, (1) 3/8 INCH DRIVE SPARK PLUG SOCKET SET CONTENT
3/8 INCH DRIVE SIZE
BLACKHAWK[T], PROTO[R] BRAND
SOCKET SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH
WEIGHT 4.3 LB
Supplier's Site
Datasheet
Technical Specifications
Product Category
Drive Sockets and Adapters
Product Number
3819-DS
Product Name
DRIVE SOCKET SET
Product Type
Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
# of Pieces
5
View Details
Product Type
Socket Set (Sockets Only)
SAE or Metric
Metric Only
Product Features
Hexagon
View Details
Product Type
Individual Socket
Metric Size
24 mm
Number of Points
6
View Details
DEWALT Industrial Tool Co.
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
Product Features
Impact Socket
View Details