Proto® Industrial Tools DRIVE SOCKET SET 3810

Description
6 POINT TYPE 10 PIECE(S) (10) 3/8 INCH DEEP DRIVE METRIC IMPACT SOCKET SET CONTENT 3/8 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 17 MM, 18 MM, 19 MM WEIGHT 1.2 LB WITH CLIP RAIL
Datasheet
Description
6 POINT TYPE 10 PIECE(S) (10) 3/8 INCH DEEP DRIVE METRIC IMPACT SOCKET SET CONTENT 3/8 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 17 MM, 18 MM, 19 MM WEIGHT 1.2 LB WITH CLIP RAIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - 3810 - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
3810
DRIVE SOCKET SET 3810
6 POINT TYPE 10 PIECE(S) (10) 3/8 INCH DEEP DRIVE METRIC IMPACT SOCKET SET CONTENT 3/8 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 17 MM, 18 MM, 19 MM WEIGHT 1.2 LB WITH CLIP RAIL
  • 6 POINT TYPE
  • 10 PIECE(S)
  • (10) 3/8 INCH DEEP DRIVE METRIC IMPACT SOCKET SET CONTENT
  • 3/8 INCH DRIVE SIZE
  • BLACKHAWK[T], PROTO[R] BRAND
  • SOCKET SIZE 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 17 MM, 18 MM, 19 MM
  • WEIGHT 1.2 LB
  • WITH CLIP RAIL
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 3810
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Drive Socket - 31208 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 40912 inch
View Details
Drive Socket - 60056 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
SAE Size 1.75 inch
Number of Points 12
View Details