Proto® Industrial Tools DRIVE EXTENSION 34988L

Description
PUSHBUTTON LOCK TYPE 3/8 INCH SIZE 3 INCH OVERALL LENGTH 3/8 SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND FEATURES OVERMOLDED PROTECTION CAP PREVENT DUST AND DEBRIS FROM JAMMING MECHANISM WEIGHT 0.18 LB
Datasheet
Description
PUSHBUTTON LOCK TYPE 3/8 INCH SIZE 3 INCH OVERALL LENGTH 3/8 SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND FEATURES OVERMOLDED PROTECTION CAP PREVENT DUST AND DEBRIS FROM JAMMING MECHANISM WEIGHT 0.18 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE EXTENSION - 34988L - Proto® Industrial Tools
New Britain, CT, USA
DRIVE EXTENSION
34988L
DRIVE EXTENSION 34988L
PUSHBUTTON LOCK TYPE 3/8 INCH SIZE 3 INCH OVERALL LENGTH 3/8 SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND FEATURES OVERMOLDED PROTECTION CAP PREVENT DUST AND DEBRIS FROM JAMMING MECHANISM WEIGHT 0.18 LB
  • PUSHBUTTON LOCK TYPE
  • 3/8 INCH SIZE
  • 3 INCH OVERALL LENGTH
  • 3/8 SIZE - FRACTIONAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • FEATURES OVERMOLDED PROTECTION CAP PREVENT DUST AND DEBRIS FROM JAMMING MECHANISM
  • WEIGHT 0.18 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 34988L
Product Name DRIVE EXTENSION
Product Type Socket Extension
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Sockets - 1923792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - 43010M - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
Metric Size 10 mm
Number of Points 12
View Details
Impact Sockets - 172777 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Standard Length; Standard Impact Socket
View Details