Proto® Industrial Tools DRIVE EXTENSION 34987L

Description
PUSHBUTTON LOCK TYPE 3/8 INCH SIZE 5 7/8 INCH OVERALL LENGTH 5 7/8 OVERALL LENGTH - FRACTIONAL 3/8 SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND FEATURES OVERMOLDED PROTECTION CAP PREVENT DUST AND DEBRIS FROM JAMMING MECHANISM WEIGHT 0.32 LB
Datasheet
Description
PUSHBUTTON LOCK TYPE 3/8 INCH SIZE 5 7/8 INCH OVERALL LENGTH 5 7/8 OVERALL LENGTH - FRACTIONAL 3/8 SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND FEATURES OVERMOLDED PROTECTION CAP PREVENT DUST AND DEBRIS FROM JAMMING MECHANISM WEIGHT 0.32 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE EXTENSION - 34987L - Proto® Industrial Tools
New Britain, CT, USA
DRIVE EXTENSION
34987L
DRIVE EXTENSION 34987L
PUSHBUTTON LOCK TYPE 3/8 INCH SIZE 5 7/8 INCH OVERALL LENGTH 5 7/8 OVERALL LENGTH - FRACTIONAL 3/8 SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND FEATURES OVERMOLDED PROTECTION CAP PREVENT DUST AND DEBRIS FROM JAMMING MECHANISM WEIGHT 0.32 LB
  • PUSHBUTTON LOCK TYPE
  • 3/8 INCH SIZE
  • 5 7/8 INCH OVERALL LENGTH
  • 5 7/8 OVERALL LENGTH - FRACTIONAL
  • 3/8 SIZE - FRACTIONAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • FEATURES OVERMOLDED PROTECTION CAP PREVENT DUST AND DEBRIS FROM JAMMING MECHANISM
  • WEIGHT 0.32 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 34987L
Product Name DRIVE EXTENSION
Product Type Socket Extension
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets - 1883039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Bi-hexagon
View Details
DRIVE SOCKET - LPHTSOC12588PT - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.6250 inch
View Details
Unique Application Tools -  - Assembly Tool Specialists, Inc.
Assembly Tool Specialists, Inc.
Specs
Product Type AntiWobble Socket
Product Features No Mar / Non Mutilating; Spin Free Sleeve / Guide (optional feature)
# of Pieces 1
View Details