Proto® Industrial Tools Drive Adapter 34965

Description
BALL LOCK, FEMALE/MALE TYPE CHROME PLATED FINISH 1-7/16 INCH OVERALL LENGTH 1/2 INCH DRIVE END SIZE HEX DRIVE END STYLE 3/8 INCH LOCK END SIZE BLACKHAWK[TM] BRAND DRIVE SIZE 1/2 INCH FEMALE (INPUT) X 3/8 INCH MALE (OUTPUT) APPLICABLE STANDARD ASME B107.10M
Datasheet
Description
BALL LOCK, FEMALE/MALE TYPE CHROME PLATED FINISH 1-7/16 INCH OVERALL LENGTH 1/2 INCH DRIVE END SIZE HEX DRIVE END STYLE 3/8 INCH LOCK END SIZE BLACKHAWK[TM] BRAND DRIVE SIZE 1/2 INCH FEMALE (INPUT) X 3/8 INCH MALE (OUTPUT) APPLICABLE STANDARD ASME B107.10M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Adapter - 34965 - Proto® Industrial Tools
New Britain, CT, USA
Drive Adapter
34965
Drive Adapter 34965
BALL LOCK, FEMALE/MALE TYPE CHROME PLATED FINISH 1-7/16 INCH OVERALL LENGTH 1/2 INCH DRIVE END SIZE HEX DRIVE END STYLE 3/8 INCH LOCK END SIZE BLACKHAWK[TM] BRAND DRIVE SIZE 1/2 INCH FEMALE (INPUT) X 3/8 INCH MALE (OUTPUT) APPLICABLE STANDARD ASME B107.10M
  • BALL LOCK, FEMALE/MALE TYPE
  • CHROME PLATED FINISH
  • 1-7/16 INCH OVERALL LENGTH
  • 1/2 INCH DRIVE END SIZE
  • HEX DRIVE END STYLE
  • 3/8 INCH LOCK END SIZE
  • BLACKHAWK[TM] BRAND
  • DRIVE SIZE 1/2 INCH FEMALE (INPUT) X 3/8 INCH MALE (OUTPUT)
  • APPLICABLE STANDARD ASME B107.10M
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 34965
Product Name Drive Adapter
Product Type Socket Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Impact Sockets - 1370931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Drive Socket - 31811 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 11 mm
View Details
Drive Socket - E031512 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
Metric Size 17 mm
Number of Points 6
View Details