Proto® Industrial Tools Drive Socket 34021M

Description
6 POINT TYPE 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 9.525 DRIVE END SIZE IN MM 21 MM SOCKET END SIZE 21 SOCKET END SIZE IN MM BLACKHAWK[T] BRAND WEIGHT 0.16 LB DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
6 POINT TYPE 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 9.525 DRIVE END SIZE IN MM 21 MM SOCKET END SIZE 21 SOCKET END SIZE IN MM BLACKHAWK[T] BRAND WEIGHT 0.16 LB DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 34021M - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
34021M
Drive Socket 34021M
6 POINT TYPE 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 9.525 DRIVE END SIZE IN MM 21 MM SOCKET END SIZE 21 SOCKET END SIZE IN MM BLACKHAWK[T] BRAND WEIGHT 0.16 LB DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE IN MM - UOM MM
  • 6 POINT TYPE
  • 3/8 INCH DRIVE END SIZE
  • .375 DRIVE END SIZE - DECIMAL
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 9.525 DRIVE END SIZE IN MM
  • 21 MM SOCKET END SIZE
  • 21 SOCKET END SIZE IN MM
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.16 LB
  • DRIVE END SIZE - DECIMAL - UOM IN
  • DRIVE END SIZE IN MM - UOM MM
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 34021M
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1923784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
TORX® Socket Size T30
View Details
Drive Socket - E030933 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
Metric Size 6 mm
Number of Points 12
View Details
13/16" 3/8" Drive 6pt Deep Impact Driver Ready Socket - DW2291 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Impact Socket
View Details