Proto® Industrial Tools DRIVE SOCKET SET 315-M

Description
12 POINT TYPE 15 PIECE(S) (15) 1/2 INCH STANDARD DRIVE METRIC SOCKET SET CONTENT 1/2 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 17 MM, 18 MM, 19 MM, 21 MM, 22 MM, 24 MM, 27 MM, 30 MM, 32 MM WEIGHT 2.4 LB WITH CLIP RAIL
Datasheet
Description
12 POINT TYPE 15 PIECE(S) (15) 1/2 INCH STANDARD DRIVE METRIC SOCKET SET CONTENT 1/2 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 17 MM, 18 MM, 19 MM, 21 MM, 22 MM, 24 MM, 27 MM, 30 MM, 32 MM WEIGHT 2.4 LB WITH CLIP RAIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - 315-M - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
315-M
DRIVE SOCKET SET 315-M
12 POINT TYPE 15 PIECE(S) (15) 1/2 INCH STANDARD DRIVE METRIC SOCKET SET CONTENT 1/2 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 17 MM, 18 MM, 19 MM, 21 MM, 22 MM, 24 MM, 27 MM, 30 MM, 32 MM WEIGHT 2.4 LB WITH CLIP RAIL
  • 12 POINT TYPE
  • 15 PIECE(S)
  • (15) 1/2 INCH STANDARD DRIVE METRIC SOCKET SET CONTENT
  • 1/2 INCH DRIVE SIZE
  • BLACKHAWK[T], PROTO[R] BRAND
  • SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 17 MM, 18 MM, 19 MM, 21 MM, 22 MM, 24 MM, 27 MM, 30 MM, 32 MM
  • WEIGHT 2.4 LB
  • WITH CLIP RAIL
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 315-M
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Impact Sockets - 1370938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Drive Socket - 44014M - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
Metric Size 14 mm
Number of Points 12
View Details
Socket Sets - 1742-65240-ND - DigiKey
Klein Tools, Inc.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Number of Points 6
View Details