Proto® Industrial Tools DRIVE SOCKET SET 310-MNB

Description
12 POINT TYPE 10 PIECE(S) (10) 1/2 INCH STANDARD DRIVE METRIC SOCKET SET CONTENT 1/2 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM WEIGHT 3.42 LB WITH CLIP RAIL
Datasheet
Description
12 POINT TYPE 10 PIECE(S) (10) 1/2 INCH STANDARD DRIVE METRIC SOCKET SET CONTENT 1/2 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM WEIGHT 3.42 LB WITH CLIP RAIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - 310-MNB - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
310-MNB
DRIVE SOCKET SET 310-MNB
12 POINT TYPE 10 PIECE(S) (10) 1/2 INCH STANDARD DRIVE METRIC SOCKET SET CONTENT 1/2 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM WEIGHT 3.42 LB WITH CLIP RAIL
  • 12 POINT TYPE
  • 10 PIECE(S)
  • (10) 1/2 INCH STANDARD DRIVE METRIC SOCKET SET CONTENT
  • 1/2 INCH DRIVE SIZE
  • BLACKHAWK[T], PROTO[R] BRAND
  • SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM
  • WEIGHT 3.42 LB
  • WITH CLIP RAIL
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 310-MNB
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Sockets - 1923764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
9/16" 3/8" Drive 6pt Deep Socket - DW2287 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Size 3/8"
View Details
Sockets, Handles - 1742-66011-ND - DigiKey
Klein Tools, Inc.
Specs
Product Type Socket Set (Sockets Only); Socket, Impact
SAE or Metric SAE Only
Number of Points 12
View Details