Proto® Industrial Tools Drive Socket 30428

Description
12 POINT TYPE 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 9.525 DRIVE END SIZE IN MM .875 SOCKET END SIZE - DECIMAL 7/8 SOCKET END SIZE - FRACTIONAL 7/8 INCH SOCKET END SIZE 22.225 SOCKET END SIZE IN MM BLACKHAWK[T] BRAND SOCKET DESIGNATION DEEP DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
12 POINT TYPE 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 9.525 DRIVE END SIZE IN MM .875 SOCKET END SIZE - DECIMAL 7/8 SOCKET END SIZE - FRACTIONAL 7/8 INCH SOCKET END SIZE 22.225 SOCKET END SIZE IN MM BLACKHAWK[T] BRAND SOCKET DESIGNATION DEEP DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 30428 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
30428
Drive Socket 30428
12 POINT TYPE 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 9.525 DRIVE END SIZE IN MM .875 SOCKET END SIZE - DECIMAL 7/8 SOCKET END SIZE - FRACTIONAL 7/8 INCH SOCKET END SIZE 22.225 SOCKET END SIZE IN MM BLACKHAWK[T] BRAND SOCKET DESIGNATION DEEP DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
  • 12 POINT TYPE
  • 3/8 INCH DRIVE END SIZE
  • .375 DRIVE END SIZE - DECIMAL
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 9.525 DRIVE END SIZE IN MM
  • .875 SOCKET END SIZE - DECIMAL
  • 7/8 SOCKET END SIZE - FRACTIONAL
  • 7/8 INCH SOCKET END SIZE
  • 22.225 SOCKET END SIZE IN MM
  • BLACKHAWK[T] BRAND
  • SOCKET DESIGNATION DEEP
  • DRIVE END SIZE - DECIMAL - UOM IN
  • DRIVE END SIZE IN MM - UOM MM
  • SOCKET END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 30428
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Impact Sockets - 1370919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
45 - Sockets - 2010008 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 10
View Details
UNIVERSAL JOINT DRIVE EXTENSION - 49978A - Proto® Industrial Tools
Specs
Product Type Flexible Extension
View Details