Proto® Industrial Tools Universal Joint Drive Socket 30326A

Description
FULL POLISH FINISH 3 1/2 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 13/16 SOCKET END SIZE - FRACTIONAL 13/16 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.41 LB
Datasheet
Description
FULL POLISH FINISH 3 1/2 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 13/16 SOCKET END SIZE - FRACTIONAL 13/16 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.41 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Joint Drive Socket - 30326A - Proto® Industrial Tools
New Britain, CT, USA
Universal Joint Drive Socket
30326A
Universal Joint Drive Socket 30326A
FULL POLISH FINISH 3 1/2 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 13/16 SOCKET END SIZE - FRACTIONAL 13/16 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.41 LB
  • FULL POLISH FINISH
  • 3 1/2 INCH OVERALL LENGTH
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 13/16 SOCKET END SIZE - FRACTIONAL
  • 13/16 INCH SOCKET END SIZE
  • 6 POINT SOCKET END STYLE
  • BLACKHAWK[T], PROTO[R] BRAND
  • WEIGHT 0.41 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 30326A
Product Name Universal Joint Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Sockets - 1923769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
Drive Socket - 40620 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
SAE Size 0.6250 inch
Number of Points 6
View Details