Proto® Industrial Tools DRIVE SOCKET SET 207-M

Description
6 POINT TYPE 7 PIECE(S) (7) 3/8 INCH DRIVE METRIC UNIVERSAL SOCKET SET CONTENT 3/8 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM WEIGHT 1.2 LB WITH CLIP RAIL
Datasheet
Description
6 POINT TYPE 7 PIECE(S) (7) 3/8 INCH DRIVE METRIC UNIVERSAL SOCKET SET CONTENT 3/8 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM WEIGHT 1.2 LB WITH CLIP RAIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - 207-M - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
207-M
DRIVE SOCKET SET 207-M
6 POINT TYPE 7 PIECE(S) (7) 3/8 INCH DRIVE METRIC UNIVERSAL SOCKET SET CONTENT 3/8 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM WEIGHT 1.2 LB WITH CLIP RAIL
  • 6 POINT TYPE
  • 7 PIECE(S)
  • (7) 3/8 INCH DRIVE METRIC UNIVERSAL SOCKET SET CONTENT
  • 3/8 INCH DRIVE SIZE
  • BLACKHAWK[T], PROTO[R] BRAND
  • SOCKET SIZE 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM
  • WEIGHT 1.2 LB
  • WITH CLIP RAIL
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 207-M
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Sockets - 1923737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
DRIVE SOCKET SET - 208-M - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Socket Set (Sockets Only)
# of Pieces 8
Number of Points 6
View Details
Impact Sockets - 173500 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Impact Socket; Deep Impact Socket
View Details