Proto® Industrial Tools DRIVE SOCKET SET 1412-MNB

Description
6 POINT TYPE 12 PIECE(S) (9) 1/4 INCH STANDARD DRIVE METRIC SOCKET, (1) 1/4 INCH DRIVE SPINNER, (1) 1/4 INCH DRIVE RATCHET, (1) 1/4 INCH DRIVE EXTENSION SET CONTENT 1/4 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 4 MM, 5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM WEIGHT 1.5 LB
Datasheet
Description
6 POINT TYPE 12 PIECE(S) (9) 1/4 INCH STANDARD DRIVE METRIC SOCKET, (1) 1/4 INCH DRIVE SPINNER, (1) 1/4 INCH DRIVE RATCHET, (1) 1/4 INCH DRIVE EXTENSION SET CONTENT 1/4 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 4 MM, 5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM WEIGHT 1.5 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - 1412-MNB - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
1412-MNB
DRIVE SOCKET SET 1412-MNB
6 POINT TYPE 12 PIECE(S) (9) 1/4 INCH STANDARD DRIVE METRIC SOCKET, (1) 1/4 INCH DRIVE SPINNER, (1) 1/4 INCH DRIVE RATCHET, (1) 1/4 INCH DRIVE EXTENSION SET CONTENT 1/4 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 4 MM, 5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM WEIGHT 1.5 LB
  • 6 POINT TYPE
  • 12 PIECE(S)
  • (9) 1/4 INCH STANDARD DRIVE METRIC SOCKET, (1) 1/4 INCH DRIVE SPINNER, (1) 1/4 INCH DRIVE RATCHET, (1) 1/4 INCH DRIVE EXTENSION SET CONTENT
  • 1/4 INCH DRIVE SIZE
  • BLACKHAWK[T], PROTO[R] BRAND
  • SOCKET SIZE 4 MM, 5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM
  • WEIGHT 1.5 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 1412-MNB
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets - 1923793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - 43011M - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
Metric Size 11 mm
Number of Points 12
View Details
Impact Sockets - 172254 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Standard Length; Standard Impact Socket
View Details