Proto® Industrial Tools DRIVE SOCKET SET 1217-MNB

Description
12 POINT TYPE 17 PIECE(S) (14) 1/2 INCH STANDARD DRIVE METRIC SOCKET, (1) 1/2 INCH DRIVE REVERSIBLE RATCHET, (1) 1/2 INCH DRIVE FLEX HANDLE RATCHET, (1) 1/2 INCH DRIVE EXTENSION SET CONTENT 1/2 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 17 MM, 19 MM, 22 MM, 23 MM, 24 MM, 25 MM, 26 MM, 27 MM, 28 MM WEIGHT 9 LB
Datasheet
Description
12 POINT TYPE 17 PIECE(S) (14) 1/2 INCH STANDARD DRIVE METRIC SOCKET, (1) 1/2 INCH DRIVE REVERSIBLE RATCHET, (1) 1/2 INCH DRIVE FLEX HANDLE RATCHET, (1) 1/2 INCH DRIVE EXTENSION SET CONTENT 1/2 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 17 MM, 19 MM, 22 MM, 23 MM, 24 MM, 25 MM, 26 MM, 27 MM, 28 MM WEIGHT 9 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - 1217-MNB - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
1217-MNB
DRIVE SOCKET SET 1217-MNB
12 POINT TYPE 17 PIECE(S) (14) 1/2 INCH STANDARD DRIVE METRIC SOCKET, (1) 1/2 INCH DRIVE REVERSIBLE RATCHET, (1) 1/2 INCH DRIVE FLEX HANDLE RATCHET, (1) 1/2 INCH DRIVE EXTENSION SET CONTENT 1/2 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 17 MM, 19 MM, 22 MM, 23 MM, 24 MM, 25 MM, 26 MM, 27 MM, 28 MM WEIGHT 9 LB
  • 12 POINT TYPE
  • 17 PIECE(S)
  • (14) 1/2 INCH STANDARD DRIVE METRIC SOCKET, (1) 1/2 INCH DRIVE REVERSIBLE RATCHET, (1) 1/2 INCH DRIVE FLEX HANDLE RATCHET, (1) 1/2 INCH DRIVE EXTENSION SET CONTENT
  • 1/2 INCH DRIVE SIZE
  • BLACKHAWK[T], PROTO[R] BRAND
  • SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 17 MM, 19 MM, 22 MM, 23 MM, 24 MM, 25 MM, 26 MM, 27 MM, 28 MM
  • WEIGHT 9 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 1217-MNB
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1923745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details
55 - Sockets - 5010041 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 2
View Details