Proto® Industrial Tools DRIVE SOCKET SET 112-MNB

Description
6 POINT TYPE 12 PIECE(S) (12) 1/4 INCH STANDARD DRIVE METRIC SOCKET SET CONTENT 1/4 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 4 MM, 4.5 MM, 5 MM, 5.5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM WEIGHT 0.62 LB WITH CLIP RAIL
Datasheet
Description
6 POINT TYPE 12 PIECE(S) (12) 1/4 INCH STANDARD DRIVE METRIC SOCKET SET CONTENT 1/4 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 4 MM, 4.5 MM, 5 MM, 5.5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM WEIGHT 0.62 LB WITH CLIP RAIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - 112-MNB - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
112-MNB
DRIVE SOCKET SET 112-MNB
6 POINT TYPE 12 PIECE(S) (12) 1/4 INCH STANDARD DRIVE METRIC SOCKET SET CONTENT 1/4 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 4 MM, 4.5 MM, 5 MM, 5.5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM WEIGHT 0.62 LB WITH CLIP RAIL
  • 6 POINT TYPE
  • 12 PIECE(S)
  • (12) 1/4 INCH STANDARD DRIVE METRIC SOCKET SET CONTENT
  • 1/4 INCH DRIVE SIZE
  • BLACKHAWK[T], PROTO[R] BRAND
  • SOCKET SIZE 4 MM, 4.5 MM, 5 MM, 5.5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM
  • WEIGHT 0.62 LB
  • WITH CLIP RAIL
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 112-MNB
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
6 Point Metric Standard Universal Joint Sockets - PHUM11 - Gray Tools Canada Inc.
Specs
Product Type Individual Socket
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details