Proto® Industrial Tools DRIVE SOCKET SET 110-CM

Description
6 POINT TYPE 10 PIECE(S) (10) 1/4 INCH DEEP DRIVE METRIC SOCKET SET CONTENT 1/4 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 4 MM, 5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM WEIGHT 1 LB WITH CLIP RAIL
Datasheet
Description
6 POINT TYPE 10 PIECE(S) (10) 1/4 INCH DEEP DRIVE METRIC SOCKET SET CONTENT 1/4 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 4 MM, 5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM WEIGHT 1 LB WITH CLIP RAIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - 110-CM - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
110-CM
DRIVE SOCKET SET 110-CM
6 POINT TYPE 10 PIECE(S) (10) 1/4 INCH DEEP DRIVE METRIC SOCKET SET CONTENT 1/4 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 4 MM, 5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM WEIGHT 1 LB WITH CLIP RAIL
  • 6 POINT TYPE
  • 10 PIECE(S)
  • (10) 1/4 INCH DEEP DRIVE METRIC SOCKET SET CONTENT
  • 1/4 INCH DRIVE SIZE
  • BLACKHAWK[T], PROTO[R] BRAND
  • SOCKET SIZE 4 MM, 5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM
  • WEIGHT 1 LB
  • WITH CLIP RAIL
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 110-CM
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Impact Sockets - 1370930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Drive Socket - 17-6120 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 3.75 inch
View Details
Drive Socket - 40424 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
SAE Size 0.7500 inch
Number of Points 6
View Details