Proportion-Air, Inc. High Flow Control Valve QB4

Description
The QB4 closed loop electronic pressure regulator can handle flow rates as high as 200 scfm forward flow and 300 scfm exhaust flow. It works with pressures from vacuum to 150 psig. The unit is made up of two solenoid valves, an internal pressure transducer and an electronic control circuit mounted to an integral volume booster. Output pressure is proportional to an electrical input (command signal). Command signals come in a choice of either a differential 0-10 Vdc or 4-20mA. The QB4 also provides an electrical monitor signal for output to a panel meter or controller for data acquisition or quality assurance needs. It is the actual work pressure that is sensed and fed back to the control circuit so any mechanical hysteresis of the air piloted volume booster is automatically compensated for allowing for extraordinary accuracy and repeatability. The volume booster has no stamped gaskets or special molded diaphragm or seal parts. All of the parts related to normal maintenance are standard o-rings.
Description
The QB4 closed loop electronic pressure regulator can handle flow rates as high as 200 scfm forward flow and 300 scfm exhaust flow. It works with pressures from vacuum to 150 psig. The unit is made up of two solenoid valves, an internal pressure transducer and an electronic control circuit mounted to an integral volume booster. Output pressure is proportional to an electrical input (command signal). Command signals come in a choice of either a differential 0-10 Vdc or 4-20mA. The QB4 also provides an electrical monitor signal for output to a panel meter or controller for data acquisition or quality assurance needs. It is the actual work pressure that is sensed and fed back to the control circuit so any mechanical hysteresis of the air piloted volume booster is automatically compensated for allowing for extraordinary accuracy and repeatability. The volume booster has no stamped gaskets or special molded diaphragm or seal parts. All of the parts related to normal maintenance are standard o-rings.

Suppliers

Company
Product
Description
Supplier Links
High Flow Control Valve - QB4 - Proportion-Air, Inc.
McCordsville, IN, USA
High Flow Control Valve
QB4
High Flow Control Valve QB4
The QB4 closed loop electronic pressure regulator can handle flow rates as high as 200 scfm forward flow and 300 scfm exhaust flow. It works with pressures from vacuum to 150 psig. The unit is made up of two solenoid valves, an internal pressure transducer and an electronic control circuit mounted to an integral volume booster. Output pressure is proportional to an electrical input (command signal). Command signals come in a choice of either a differential 0-10 Vdc or 4-20mA. The QB4 also provides an electrical monitor signal for output to a panel meter or controller for data acquisition or quality assurance needs. It is the actual work pressure that is sensed and fed back to the control circuit so any mechanical hysteresis of the air piloted volume booster is automatically compensated for allowing for extraordinary accuracy and repeatability. The volume booster has no stamped gaskets or special molded diaphragm or seal parts. All of the parts related to normal maintenance are standard o-rings.

The QB4 closed loop electronic pressure regulator can handle flow rates as high as 200 scfm forward flow and 300 scfm exhaust flow. It works with pressures from vacuum to 150 psig. The unit is made up of two solenoid valves, an internal pressure transducer and an electronic control circuit mounted to an integral volume booster. Output pressure is proportional to an electrical input (command signal). Command signals come in a choice of either a differential 0-10 Vdc or 4-20mA. The QB4 also provides an electrical monitor signal for output to a panel meter or controller for data acquisition or quality assurance needs. It is the actual work pressure that is sensed and fed back to the control circuit so any mechanical hysteresis of the air piloted volume booster is automatically compensated for allowing for extraordinary accuracy and repeatability. The volume booster has no stamped gaskets or special molded diaphragm or seal parts. All of the parts related to normal maintenance are standard o-rings.

Supplier's Site

Technical Specifications

  Proportion-Air, Inc.
Product Category Pneumatic Relays and Volume Boosters
Product Number QB4
Product Name High Flow Control Valve
Type Volume Booster
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Volume Boosters, M200 -  - Rotork plc
Specs
Type Volume Booster
Flow Capacity 1800 SCFM (3060 m³/hr)
View Details
 - 1900434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Switching Relay
View Details
Air Transmitter - PT - Tecmark Corporation
Tecmark Corporation
Specs
Type Electric / Pneumatic Relay
View Details
Pressure Control Device - DQB3 - Proportion-Air, Inc.
Specs
Type Volume Booster
Maximum Pressure 150 psi (106 m H2O)
Flow Capacity 40 SCFM (67.99 m³/hr)
View Details