Promax Tool Company 4 Flute for Stainless Steels & Alloys - Series 111 111-01614

Description
4 Flute for Stainless Steels & Alloys - Series 111 Series 111 4 Flute End Mills for Steels & Alloys. View Speeds and Feeds page. Features: Finishing End Mill for low & high carbon steels, stainless steeel & high temperature alloys Designed with eccentric relief, creating a 25% stronger cutting edge while running smoother at maximim speeds Improved surface finish at higher chip loads. Available with TiCN and AlTiN coatings
Datasheet
Description
4 Flute for Stainless Steels & Alloys - Series 111 Series 111 4 Flute End Mills for Steels & Alloys. View Speeds and Feeds page. Features: Finishing End Mill for low & high carbon steels, stainless steeel & high temperature alloys Designed with eccentric relief, creating a 25% stronger cutting edge while running smoother at maximim speeds Improved surface finish at higher chip loads. Available with TiCN and AlTiN coatings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Flute for Stainless Steels & Alloys - Series 111 - 111-01614 - Promax Tool Company
Rancho Cordova, CA, USA
4 Flute for Stainless Steels & Alloys - Series 111
111-01614
4 Flute for Stainless Steels & Alloys - Series 111 111-01614
4 Flute for Stainless Steels & Alloys - Series 111 Series 111 4 Flute End Mills for Steels & Alloys. View Speeds and Feeds page. Features: Finishing End Mill for low & high carbon steels, stainless steeel & high temperature alloys Designed with eccentric relief, creating a 25% stronger cutting edge while running smoother at maximim speeds Improved surface finish at higher chip loads. Available with TiCN and AlTiN coatings

4 Flute for Stainless Steels & Alloys - Series 111

Series 111 4 Flute End Mills for Steels & Alloys.

View Speeds and Feeds page.


Features:

  • Finishing End Mill for low & high carbon steels, stainless steeel & high temperature alloys
  • Designed with eccentric relief, creating a 25% stronger cutting edge while running smoother at maximim speeds
  • Improved surface finish at higher chip loads.
  • Available with TiCN and AlTiN coatings
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 111-01614
Product Name 4 Flute for Stainless Steels & Alloys - Series 111
Cutter Type Finishing; Endmill
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2348277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.315 inch (8.0 mm)
OAL 2.50 inch (64 mm)
View Details
Long Range Back Draft Cutters - LRBD-32-7.5-S - Precision Components
Specs
OAL 10.00 inch (254 mm)
Edges Inserts
View Details
3 Flute for Aluminum - Series 109 - 109-04046 - Promax Tool Company
Specs
Cutter Type Finishing; Endmill
Cutting Ends Single
Cutting Application General Purpose
View Details
Special Use Carbide End Mills - Single Flute Routers - Aluminum - Melin Tool Company
Specs
Cutter Type Endmill
Cutting Ends Single
Cutting Application Aluminum
View Details