Promax Tool Company 4 Flute for Stainless Steels & Alloys - Series 111 111-01424

Description
4 Flute for Stainless Steels & Alloys - Series 111 Series 111 4 Flute End Mills for Steels & Alloys. View Speeds and Feeds page. Features: Finishing End Mill for low & high carbon steels, stainless steeel & high temperature alloys Designed with eccentric relief, creating a 25% stronger cutting edge while running smoother at maximim speeds Improved surface finish at higher chip loads. Available with TiCN and AlTiN coatings
Datasheet
Description
4 Flute for Stainless Steels & Alloys - Series 111 Series 111 4 Flute End Mills for Steels & Alloys. View Speeds and Feeds page. Features: Finishing End Mill for low & high carbon steels, stainless steeel & high temperature alloys Designed with eccentric relief, creating a 25% stronger cutting edge while running smoother at maximim speeds Improved surface finish at higher chip loads. Available with TiCN and AlTiN coatings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Flute for Stainless Steels & Alloys - Series 111 - 111-01424 - Promax Tool Company
Rancho Cordova, CA, USA
4 Flute for Stainless Steels & Alloys - Series 111
111-01424
4 Flute for Stainless Steels & Alloys - Series 111 111-01424
4 Flute for Stainless Steels & Alloys - Series 111 Series 111 4 Flute End Mills for Steels & Alloys. View Speeds and Feeds page. Features: Finishing End Mill for low & high carbon steels, stainless steeel & high temperature alloys Designed with eccentric relief, creating a 25% stronger cutting edge while running smoother at maximim speeds Improved surface finish at higher chip loads. Available with TiCN and AlTiN coatings

4 Flute for Stainless Steels & Alloys - Series 111

Series 111 4 Flute End Mills for Steels & Alloys.

View Speeds and Feeds page.


Features:

  • Finishing End Mill for low & high carbon steels, stainless steeel & high temperature alloys
  • Designed with eccentric relief, creating a 25% stronger cutting edge while running smoother at maximim speeds
  • Improved surface finish at higher chip loads.
  • Available with TiCN and AlTiN coatings
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 111-01424
Product Name 4 Flute for Stainless Steels & Alloys - Series 111
Cutter Type Finishing; Endmill
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.118 inch (3.0 mm)
OAL 1.50 inch (38 mm)
View Details
4 Flute for Stainless Steels & Alloys - Series 111 - 111-01214 - Promax Tool Company
Specs
Cutter Type Finishing; Endmill
Cutting Ends Single
Cutting Application General Purpose
View Details
Cobalt HSS End Mills - Angle Mills - Melin Tool Company
Specs
Cutter Type Endmill
Geometry Chamfer
Cutting Ends Double
View Details
Straight & Groove Forming Bits, 90º Vee Grooving - 2 Flute - 733239-2A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: 90º Vee Grooving - 2 Flute
View Details